NEN-EN 1264-3
Water based surface embedded heating and cooling systems - Part 3: Dimensioning
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document deals with the use in practical engineering of the results coming from part 2 and 5 and is applicable to floor-, ceiling- and wall heating systems, as well floor-, ceiling- and wall cooling systems. For heating systems, physiological limitations are taken into account when specifying the surface temperatures. In the case of floor heating systems the limitations are realised by a design based on the characteristic curves and limit curves determined in accordance with part 2 of this Standard. For cooling systems, only a limitation with respect to the dew point is taken into account. In predominating practice, this means that physiological limitations are included as well.
Document History