NEN-EN 12745
Footwear - Test methods for insoles - Heel pin holding strength
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Footwear): | 61.060 |
scope:
Specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component. The method is applicable to insoles used in the seat of footwear with inside attached heels, and also to seat components where outside heel attachments are used and the heel pin is clenched.
Document History
October 1, 1999
Footwear - Test methods for insoles - Heel pin holding strength
Specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component. The method is applicable to insoles used...
NEN-EN 12745
February 1, 1997
Footwear - Test methods for insoles - Heel pin holding strength
Specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component. The method is applicable to insoles used...