NEN-EN 12745

Footwear - Test methods for insoles - Heel pin holding strength

active, Most Current
Organization: NEN
Publication Date: 1 October 1999
Status: active
Page Count: 13
ICS Code (Footwear): 61.060
scope:

Specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component. The method is applicable to insoles used in the seat of footwear with inside attached heels, and also to seat components where outside heel attachments are used and the heel pin is clenched.

Document History

NEN-EN 12745
October 1, 1999
Footwear - Test methods for insoles - Heel pin holding strength
Specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component. The method is applicable to insoles used...
February 1, 1997
Footwear - Test methods for insoles - Heel pin holding strength
Specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component. The method is applicable to insoles used...
Advertisement