NEN-EN 12976-1
Thermal solar systems and components - Factory made systems - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This European Standard specifies requirements on durability, reliability and safety for Factory Made thermal solar heating systems. The standard also includes provisions for evaluation of conformity to these requirements. The requirements in this standard apply to Factory Made solar systems as products. The installation of these systems itself is not considered, but requirements are given for the documentation for the installer and the user which is delivered with the system (see also 4.6).
Document History