NEN-EN 12976-1

Thermal solar systems and components - Factory made systems - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 January 2017
Status: inactive
Page Count: 36
ICS Code (Solar energy engineering): 27.160
scope:

NEN-EN 12976-1 specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these requirements. Concept of system families is included, as well. The requirements in this standard apply to Factory Made solar systems as products. The installation of these systems including their integration with roofs or facades is not considered, but requirements are given for the documentation for the installer and the user to be delivered with the system (see also 4.6). External auxiliary water heating devices that are placed in series with the Factory Made system are not considered to be part of the system. Cold water piping from the cold water grid to the system as well as piping from the system to an external auxiliary heater or to draw-off points is not considered to be part of the system. Piping between components of the Factory Made system is considered to be part of the system. Any integrated heat exchanger or piping for space heating option (see Introduction, last paragraph) is not considered to be part of the system.

Document History

December 1, 2021
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This document specifies requirements on durability, reliability and safety for factory made solar heating systems. The document also includes provisions for evaluation of conformity to these...
NEN-EN 12976-1
January 1, 2017
Thermal solar systems and components - Factory made systems - Part 1: General requirements
NEN-EN 12976-1 specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these...
June 1, 2014
Thermal solar systems and components - Factory made systems - Part 1: General requirements
NEN-EN 12976-1 specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these...
March 1, 2012
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made thermal solar heating systems. The standard also includes provisions for evaluation of conformity...
September 1, 2006
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made thermal solar heating systems. The standard also includes provisions for evaluation of conformity...
June 1, 2004
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made thermal solar heating systems. The standard also includes provisions for evaluation of conformity...
January 1, 2001
Thermal solar systems and components - Factory made systems - Part 1: General requirements
Specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes prov isions for evaluation of conformity to these requirements. The...
November 1, 1997
Thermal solar systems and components - Factory made systems - Part 1: General requirements
Specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes prov isions for evaluation of conformity to these requirements. The...
Advertisement