NEN-EN 13481-5

Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel

inactive
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 19
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems, in categories A - D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for embedded rails in non-ballasted tracks, with maximum axle loads and minimum curve radii. The requirements apply to: a) fastening systems which act on the foot and/or web of the rail including direct and indirect systems; b) fastening systems which incorporate concrete elements and which each have not more than one supporting element per rail, including booted concrete blocks and sleepers complete with boots; c) adhesive and mechanical fastening systems for embedded rail but excluding rail cast into road pavements.

Document History

July 1, 2022
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for ballastless tracks
This document is applicable to fastening systems, in Categories A – D as specified in EN 13481-1:2012, 3.1 for attaching rails to the uppermost surface of concrete or steel elements in ballastless...
February 1, 2021
Railway Applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for ballastless track
This document is applicable to fastening systems, in categories A –D as specified in EN 13481-1:2012, 3.1 for attaching rails to the uppermost surface of concrete or steel elements in ballastless...
January 1, 2017
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
NEN-EN 13481-5+A1 This European Standard is applicable to fastening systems in Categories A-D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt...
February 7, 2016
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
A description is not available for this item.
June 1, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems, in categories A - D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
NEN-EN 13481-5
July 1, 2010
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems, in categories A - D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
August 1, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track
A description is not available for this item.
August 1, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track
This European Standard is applicable to fastening systems for use in attaching rails to the uppermost surface of concrete or asphalt slabs in non-ballasted track construction as follows: - main lines...
April 1, 1999
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track
This European Standard is applicable to fastening systems for use in attaching rails to the uppermost surface of concrete or asphalt slabs in non-ballasted track construction as follows: - main lines...

References

Advertisement