NEN-EN 13481-5

Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for ballastless tracks

active, Most Current
Organization: NEN
Publication Date: 1 July 2022
Status: active
Page Count: 22
ICS Code (Construction of railways): 93.100
scope:

This document is applicable to fastening systems, in Categories A - D as specified in EN 13481-1:2012, 3.1 for attaching rails to the uppermost surface of concrete or steel elements in ballastless tracks, including tracks on open deck bridges, and for embedded rails in ballastless tracks, for maximum axle loads and minimum curve radii in accordance with Table 1.

The requirements apply to:

- fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems;

- fastening systems for rail sections included in EN 13674-1 (excluding 49E4), or EN 13674-4.

This document is not applicable to fastening systems for wood or polymer composite sleepers used in ballastless track, which are included in EN 13481-3.

This document is not applicable to rigid fastening systems, special fastening systems used at bolted joints or glued joints or special low clamping force fastenings used to mitigate track-bridge interaction effects.

This document is for type approval of complete fastening systems. In track forms in which there are rail seat blocks or sleepers mounted in "boots" (under-sleeper pads) the concrete element and its resilient support are considered to be parts of the elastic fastening system. If the track form includes floating slabs, (i.e. resiliently supported concrete elements with more than one fastening per rail) those concrete elements and their resilient supports are considered to be parts of the ballastless track and not of the fastening system.

Document History

NEN-EN 13481-5
July 1, 2022
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for ballastless tracks
This document is applicable to fastening systems, in Categories A – D as specified in EN 13481-1:2012, 3.1 for attaching rails to the uppermost surface of concrete or steel elements in ballastless...
February 1, 2021
Railway Applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for ballastless track
This document is applicable to fastening systems, in categories A –D as specified in EN 13481-1:2012, 3.1 for attaching rails to the uppermost surface of concrete or steel elements in ballastless...
January 1, 2017
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
NEN-EN 13481-5+A1 This European Standard is applicable to fastening systems in Categories A-D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt...
February 7, 2016
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
A description is not available for this item.
June 1, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems, in categories A - D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
July 1, 2010
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems, in categories A - D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
August 1, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track
A description is not available for this item.
August 1, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track
This European Standard is applicable to fastening systems for use in attaching rails to the uppermost surface of concrete or asphalt slabs in non-ballasted track construction as follows: - main lines...
April 1, 1999
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track
This European Standard is applicable to fastening systems for use in attaching rails to the uppermost surface of concrete or asphalt slabs in non-ballasted track construction as follows: - main lines...

References

Advertisement