NEN-EN 13617-1
Petrol filling stations - Part 1: Construction and performance of metering pumps, dispensers and remote pumping units
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Petroleum and related technologies (Vocabularies)): | 01.040.75 |
scope:
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles, boats and light aircraft and into portable containers at flow rates up to 200 l min-1, and intended for use and storage at ambient temperatures between -20 °C and +40 °C. Additional measures can be required for use and storage at temperatures outside this range and is to negotiate between the manufacturer and its client. This European Standard deals with all significant hazards, hazardous situations and events relevant to metering pumps, dispensers and remote pumping units, when they are used as intended and under the conditions foreseen by the manufacturer (see clause 4). This European Standard specifies selection of equipment and construction and performance requirements for safety aspects. This European Standard does not deal with noise and with hazards related to transportation and installation. This European Standard does not include any requirements for metering performance. Vapour recovery efficiency rates are not considered within this European Standard. This European Standard is not applicable to metering pumps, dispensers and remote pumping units which are manufactured before the date of publication of this document by CEN.
Document History