NEN-EN 13617-1

Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units

inactive
Organization: NEN
Publication Date: 1 October 2018
Status: inactive
Page Count: 62
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document applies to metering pumps, dispensers and remote pumping units to be installed at liquid fuel filling stations, designed to dispense flammable liquid fuels into the tanks of motor vehicles, boats and light aircraft and into portable containers at flow rates up to 200 l · min-1, and intended for use and storage at ambient temperatures between −20 °C and +40 °C. Measures in addition to those required by this European Standard might be required for use and storage at temperature outside this range. The need for and nature of additional requirements should be determined by the manufacturer, if necessary after consulting the client.

This document deals with all significant hazards, hazardous situations and events relevant to metering pumps, dispensers and remote pumping units, when they are used as intended and under the conditions foreseeable by the manufacturer (see Clause 4).

This document gives health and safety related requirements for the selection, construction and performance of the equipment.

This document does not deal with noise and with hazards related to transportation and installation.

This document does not include any requirements for metering performance.

Vapour recovery efficiency rates are not considered within this European Standard.

Fuels other than the ones of Explosion Group IIA are excluded from this European Standard.

This document is not applicable to metering pumps, dispensers and remote pumping units which are manufactured before the date of publication of this document by CEN.

This document does not apply to equipment for use with liquefied or compressed gases.

Document History

September 1, 2021
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This document applies to metering pumps, dispensers and remote pumping units to be installed at liquid fuel filling stations, designed to dispense flammable liquid fuels into the tanks of motor...
NEN-EN 13617-1
October 1, 2018
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This document applies to metering pumps, dispensers and remote pumping units to be installed at liquid fuel filling stations, designed to dispense flammable liquid fuels into the tanks of motor...
June 1, 2012
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...
June 1, 2010
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...
July 1, 2009
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...
December 1, 2008
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
A description is not available for this item.
November 1, 2006
Petrol filling stations - Part 1: Construction and performance of metering pumps, dispensers and remote pumping units
A description is not available for this item.
May 1, 2004
Petrol filling stations - Part 1: Construction and performance of metering pumps, dispensers and remote pumping units
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...
July 1, 1999
Petrol filling stations - Construction and performance of dispensers
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...

References

Advertisement