CEN - EN 1360

Rubber and plastic hoses and hose assemblies for measured fuel dispensing systems - Specification

active, Most Current
Organization: CEN
Publication Date: 1 June 2013
Status: active
Page Count: 32
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard specifies minimum requirements and test methods for verification for three types of hoses in two grades and two classes of hose assemblies used for measured fuel dispensing, including oxygenated fuels (up to a maximum of 15 % oxygenated compounds).

The assemblies are intended for use at ambient temperatures between -30 °C and +55 °C for normal temperature class and -40 °C and +55 °C for low temperature class at a working pressure ≤ 16 bar1).

As part of the certification of a new dispenser, testing of fuel samples in accordance with EN 228 and EN 590 should be carried out at least eight weeks after the first use of the equipment to avoid unrepresentative sulphur content results.

1) 1 bar = 0,1 MPa

Document History

EN 1360
June 1, 2013
Rubber and plastic hoses and hose assemblies for measured fuel dispensing systems - Specification
This European Standard specifies minimum requirements and test methods for verification for three types of hoses in two grades and two classes of hose assemblies used for measured fuel dispensing,...
May 1, 2005
Rubber and plastic hoses and hose assemblies for measured fuel dispensing systems - Specification
A description is not available for this item.
November 1, 1996
Rubber Hoses and Hose Assemblies for Measured Fuel Dispensing - Specification
A description is not available for this item.

References

Advertisement