NEN-EN 13601
Copper and copper alloys - Copper rod, bar and wire for general electrical purposes
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Copper products): | 77.150.30 |
scope:
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper rod, bar and wire for general electrical purposes. Cross-sections and size ranges are: - round, square and hexagonal rod with diameters or widths across-flats from 2 mm up to and including 80 mm;- rectangular bar with thicknesses from 2 mm up to and including 40 mm and widths from 3 mm up to and including 200 mm;- round, square, hexagonal and rectangular wire with diameters or widths across-flats from 2 mm up to and including 25 mm, as well as thicknesses from 0,5 mm up to and including 12 mm and widths from 1 mm up to and including 200 mm.
Document History