NEN-EN 13601

Copper and copper alloys - Copper rod, bar and wire for general electrical purposes

inactive
Organization: NEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 27
ICS Code (Copper products): 77.150.30
scope:

Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper rod, bar and wire for general electrical purposes. Cross-sections and size ranges are: - round, square and hexagonal rod with diameters or widths across-flats from 2 mm up to and including 80 mm;- rectangular bar with thicknesses from 2 mm up to and including 40 mm and widths from 3 mm up to and including 200 mm;- round, square, hexagonal and rectangular wire with diameters or widths across-flats from 2 mm up to and including 25 mm, as well as thicknesses from 0,5 mm up to and including 12 mm and widths from 1 mm up to and including 200 mm.

Document History

May 1, 2021
Copper and copper alloys - Copper rod, bar and wire for general electrical purposes
This document specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper rod, bar and wire for general electrical purposes....
February 1, 2020
Copper and copper alloys - Copper rod, bar and wire for general electrical purposes
This document specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper rod, bar and wire for general electrical purposes....
June 1, 2013
Copper and copper alloys - Copper rod, bar and wire for general electrical purposes
A description is not available for this item.
April 1, 2011
Copper and copper alloys - Copper rod, bar and wire for general electrical purposes
A description is not available for this item.
May 1, 2002
Copper and copper alloys - Copper rod, bar and wire for general electrical purposes
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper rod, bar and wire for general electrical purposes. Cross-sections...
NEN-EN 13601
July 1, 1999
Copper and copper alloys - Copper rod, bar and wire for general electrical purposes
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper rod, bar and wire for general electrical purposes. Cross-sections...
Advertisement