NEN-EN 1365-2
Fire resistance tests for loadbearing elements - Part 2: Floors and roofs
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
Specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or unventilated); - floor and roof constructions incorperating a glazed element; with fire exposure from the underside. The standard is used in conjunction with EN 1363-1.
Document History
November 1, 2014
Fire resistance tests for loadbearing elements - Part 2: Floors and roofs
NEN-EN 1365-2 specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities...
December 1, 2012
Fire resistance tests for loadbearing elements - Part 2: Floors and roofs
NEN-EN 1365-2 specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities...
NEN-EN 1365-2
January 1, 2001
Fire resistance tests for loadbearing elements - Part 2: Floors and roofs
Specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or...
July 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 2: External walls
Specifies a method of testing the fire resistance of load baering walls. It is applicable to both internal and external walls. The fire resistance of externall walls can be determined under internal...