NEN-EN 1365-2

Fire resistance tests for loadbearing elements - Part 2: Floors and roofs

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 33
ICS Code (Roofs): 91.060.20
ICS Code (Ceilings. Floors. Stairs): 91.060.30
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

NEN-EN 1365-2 specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or unventilated); - floor and roof constructions incorporating glazing; with fire exposure from the underside. This European Standard is used in conjunction with EN 1363-1.

Document History

NEN-EN 1365-2
November 1, 2014
Fire resistance tests for loadbearing elements - Part 2: Floors and roofs
NEN-EN 1365-2 specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities...
December 1, 2012
Fire resistance tests for loadbearing elements - Part 2: Floors and roofs
NEN-EN 1365-2 specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities...
January 1, 2001
Fire resistance tests for loadbearing elements - Part 2: Floors and roofs
Specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or...
July 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 2: External walls
Specifies a method of testing the fire resistance of load baering walls. It is applicable to both internal and external walls. The fire resistance of externall walls can be determined under internal...
Advertisement