NEN-EN 13813

Screed material and floor screeds - Screed material - Properties and requirements

pending
Organization: NEN
Publication Date: 1 February 2017
Status: pending
Page Count: 47
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies requirements for the following types of screed material as defined in EN 13318: - Cementitious; - Calcium sulphate; - Magnesite; - Mastic asphalt; - Synthetic resin. All types of screed material may be used for internal applications. Cementitious screed material may be used for both internal and external applications. This European Standard specifies the performance for fresh and hardened screed materials. The floor screed materials could be monolayer or multilayer. This European Standard specifies the assessment and verification of the constancy of performance and the classification and designation of screed materials. This European Standard does not provide criteria or recommendations for the design and installation of screed materials.

Document History

NEN-EN 13813
February 1, 2017
Screed material and floor screeds - Screed material - Properties and requirements
This European Standard specifies requirements for the following types of screed material as defined in EN 13318: - Cementitious; - Calcium sulphate; - Magnesite; - Mastic asphalt; - Synthetic resin....
November 1, 2002
Screed material and floor screeds - Screed material - Properties and requirements
This European Standard specifies requirements for screed material for use in floor construction internally. To support the aim of achieving a performance related standard, as far as practicable this...
February 1, 2000
Screed material and floor screeds - Properties and requirements of screed materials
This European Standard specifies requirements for screed material for use in floor construction internally. To support the aim of achieving a performance related standard, as far as practicable this...

References

Advertisement