NEN-EN 13813

Screed material and floor screeds - Screed material - Properties and requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 38
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies requirements for screed material for use in floor construction internally. To support the aim of achieving a performance related standard, as far as practicable this standard refers only to the properties of the product and not to its method of manufacture, except when this is unavoidable in the description of hte characteristics of the product.

Document History

February 1, 2017
Screed material and floor screeds - Screed material - Properties and requirements
This European Standard specifies requirements for the following types of screed material as defined in EN 13318: - Cementitious; - Calcium sulphate; - Magnesite; - Mastic asphalt; - Synthetic resin....
NEN-EN 13813
November 1, 2002
Screed material and floor screeds - Screed material - Properties and requirements
This European Standard specifies requirements for screed material for use in floor construction internally. To support the aim of achieving a performance related standard, as far as practicable this...
February 1, 2000
Screed material and floor screeds - Properties and requirements of screed materials
This European Standard specifies requirements for screed material for use in floor construction internally. To support the aim of achieving a performance related standard, as far as practicable this...

References

Advertisement