NEN-EN 13863-2

Concrete pavements - Test methods - Part 2: Determination of saturated density of cores

inactive
Organization: NEN
Publication Date: 1 April 2000
Status: inactive
Page Count: 6
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a method for the determination of the tensile bond strength between two concrete laysers. This method is carried out on cores cut from hardened concrete.

Document History

October 1, 2003
Concrete pavements - Part 2: Test method for the determination of the bond between two layers
This European Standard specifies a method for the determination of the tensile bond strength between two concrete laysers. This method is carried out on cores cut from hardened concrete.
NEN-EN 13863-2
April 1, 2000
Concrete pavements - Test methods - Part 2: Determination of saturated density of cores
This European Standard specifies a method for the determination of the tensile bond strength between two concrete laysers. This method is carried out on cores cut from hardened concrete.
Advertisement