NEN-EN 13863-2

Concrete pavements - Part 2: Test method for the determination of the bond between two layers

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 9
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a method for the determination of the tensile bond strength between two concrete laysers. This method is carried out on cores cut from hardened concrete.

Document History

NEN-EN 13863-2
October 1, 2003
Concrete pavements - Part 2: Test method for the determination of the bond between two layers
This European Standard specifies a method for the determination of the tensile bond strength between two concrete laysers. This method is carried out on cores cut from hardened concrete.
April 1, 2000
Concrete pavements - Test methods - Part 2: Determination of saturated density of cores
This European Standard specifies a method for the determination of the tensile bond strength between two concrete laysers. This method is carried out on cores cut from hardened concrete.
Advertisement