NEN-EN 14110
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of methanol content
pending
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Animal and vegetable fats and oils): | 67.200.10 |
scope:
This European Standard specifies a method for the determination of the methanol content of fatty acid methyl esters (FAME) for use as diesel fuel and domestic heating fuel. The method is applicable to Methanol contents between 0,01 % (m/m) and 0,5 % (m/m). The method is not applicable to mixtures of FAME containing other low boiling components.
Document History
NEN-EN 14110
August 1, 2017
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of methanol content
This European Standard specifies a method for the determination of the methanol content of fatty acid methyl esters (FAME) for use as diesel fuel and domestic heating fuel. The method is applicable...
June 1, 2003
Fat and oil derivatives - Fatty Acid Mathyl Esters (FAME) - Determination of methanol content
Specifies a method for the determination of methanol in fatty acid methyl esters (FAME) for use in diesel fuel and domestic heating fuel. The method is applicable for a concentration range from 0,01%...
August 1, 2001
Fat and oil derivatives - Fatty Acid Mathyl Esters (FAME) - Determination of methanol content
Specifies a method for the determination of methanol in fatty acid methyl esters (FAME) for use in diesel fuel and domestic heating fuel. The method is applicable for a concentration range from 0,01%...