NEN-EN 14110

Fat and oil derivatives - Fatty Acid Mathyl Esters (FAME) - Determination of methanol content

active, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 13
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

Specifies a method for the determination of methanol in fatty acid methyl esters (FAME) for use in diesel fuel and domestic heating fuel. The method is applicable for a concentration range from 0,01% (m/m) tot 0,5% (m/m) methanol.

Document History

August 1, 2017
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of methanol content
This European Standard specifies a method for the determination of the methanol content of fatty acid methyl esters (FAME) for use as diesel fuel and domestic heating fuel. The method is applicable...
NEN-EN 14110
June 1, 2003
Fat and oil derivatives - Fatty Acid Mathyl Esters (FAME) - Determination of methanol content
Specifies a method for the determination of methanol in fatty acid methyl esters (FAME) for use in diesel fuel and domestic heating fuel. The method is applicable for a concentration range from 0,01%...
August 1, 2001
Fat and oil derivatives - Fatty Acid Mathyl Esters (FAME) - Determination of methanol content
Specifies a method for the determination of methanol in fatty acid methyl esters (FAME) for use in diesel fuel and domestic heating fuel. The method is applicable for a concentration range from 0,01%...
Advertisement