NEN-EN 14382

Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 67
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices: - for operating pressures up to 100 bar and nominal diameters up to DN 400; - used at an operating temperature range from -20 °C to +60 °C which operate with fuel gases of the 1 st and 2 nd family according to EN 437 in transmission and distribution networks and industrial installations. For operating pressures higher than 100 bar or nominal diameters DN > 400 or operating temperatures outside the range -20 °C to 60 °C, this standard can be considered as a guideline.

Document History

September 1, 2022
Gas safety shut-off devices for inlet pressure up to 10 MPa (100 bar)
A description is not available for this item.
June 1, 2009
Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar
A description is not available for this item.
April 1, 2009
Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar
!This document specifies constructional, functional, testing and marking requirements, sizing and documentation of gas safety shut-off devices used in the pressure regulating stations in accordance...
April 1, 2005
Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar
This document specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices used in the pressure regulating stations in...
August 1, 2004
Safety devices for gas pressure regulating stations and installations - Part 1: Gas safety shut-off devices for inlet pressures up to 100 bar
This document specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices used in the pressure regulating stations in...
NEN-EN 14382
February 1, 2003
Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar
This European Standard specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices: - for operating pressures up to 100 bar...
May 1, 2002
Safety devices for gas pressure regulating stations and installations - Gas safety shutt-off devices for operating pressures up to 100 bar
This European Standard specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices: - for operating pressures up to 100 bar...
Advertisement