NEN-EN 14382

Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 89
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices used in the pressure regulating stations in accordance with EN 12186 or EN 12279: - for inlet pressures up to 100 bar and nominal diameters up to DN 400; - for an operating temperature range from -20 °C to +60 °C, which operate with fuel gases of the 1st and 2nd family in accordance with EN 437 in transmission and distribution networks and also in commercial and industrial installations. "Gas safety shut-off devices" will hereafter be called "SSDs" except in titles. The harmonized part of this document deals with standard safety shut-off devices used in pressure regulating stations complying with EN 12186 or EN 12279. For standard safety shut-off devices integral strength type when used in pressure regulating stations complying with EN 12186 or EN 12279, Annex ZA lists all applicable Essential Requirements except the external resistance to environmental conditions where corrosion occurs. This document considers the following classes of SSDs: temperature classes: - class 1: operating temperature range from -10 °C to 60 °C; - class 2: operating temperature range from -20 °C to 60 °C; functional classes: - class A: SSDs that close when damage to the pressure sensing element occurs (applicable to overpressure SSDs only) or when external power fails; - class B: SSDs that do not close when damage to the pressure sensing element occurs or are able to be opened automatically by the pressure control system (applicable to overpressure SSDs only). SSDs complying with the requirements of this document may be declared as "in conformity with EN 14382" and bear the mark "EN 14382". The material and functional requirements specified in this document may be applied to SSDs which use thermal energy or the effects of electrical energy to trip the operation of the closing member. For these SSDs the operational parameters are not specified in this document. This document does not apply to: - SSDs upstream from/on/in domestic gas-consuming appliances which are installed downstream of domestic gas meters; - SSDs in accordance with prEN xxxxxx (WI 00235003 under preparation by CEN/TC 235) that comply with both of the following characteristics: - volumetric flow rate d 200 m3/h at normal conditions, - inlet pressure d 5 bar.

Document History

September 1, 2022
Gas safety shut-off devices for inlet pressure up to 10 MPa (100 bar)
A description is not available for this item.
June 1, 2009
Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar
A description is not available for this item.
April 1, 2009
Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar
!This document specifies constructional, functional, testing and marking requirements, sizing and documentation of gas safety shut-off devices used in the pressure regulating stations in accordance...
NEN-EN 14382
April 1, 2005
Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar
This document specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices used in the pressure regulating stations in...
August 1, 2004
Safety devices for gas pressure regulating stations and installations - Part 1: Gas safety shut-off devices for inlet pressures up to 100 bar
This document specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices used in the pressure regulating stations in...
February 1, 2003
Safety devices for gas pressure regulating stations and installations - Gas safety shut-off devices for inlet pressures up to 100 bar
This European Standard specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices: - for operating pressures up to 100 bar...
May 1, 2002
Safety devices for gas pressure regulating stations and installations - Gas safety shutt-off devices for operating pressures up to 100 bar
This European Standard specifies constructional, functional, sizing, and testing requirements, also documentation and marking of gas safety shut-off devices: - for operating pressures up to 100 bar...

References

Advertisement