AASHTO M 294

Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2007
Status: inactive
Page Count: 14
scope:

This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications.

Nominal sizes of 300 to 1500 mm are included.

Materials, workmanship, dimensions, pipe stiffness, environmental stress crack resistance, joining systems, brittleness, and form of markings are specified.

Corrugated polyethylene pipe is intended for surface and subsurface drainage applications where soil provides support to its flexible walls. Its major use is to collect or convey drainage water by open gravity flow, as culverts, storm drains, etc.

Note 1-When polyethylene pipe is to be used in locations where the ends may be exposed, consideration should be given to protection of the exposed portions due to combustibility of the polyethylene and the deteriorating effects of prolonged exposure to ultraviolet radiation.

This specification does not include requirements for bedding, backfill, or earth cover load. Successful performance of this product depends upon proper type of bedding and backfill, and care in installation. The structural design of corrugated polyethylene pipe and the proper installation procedures are given in AASHTO's LRFD Bridge Design Specifications, Section 12, and LFRD Bridge Construction Specifications, Section 30, respectively. Upon request of the user or engineer, the manufacturer shall provide profile wall section detail required for a full engineering evaluation.

The following precautionary caveat pertains only to the test method portion, Section 9.4 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2021
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2018
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2017
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2016
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2015
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2011
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2011
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2010
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2009
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2008
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
AASHTO M 294
January 1, 2007
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2006
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2004
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2003
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
A description is not available for this item.
January 1, 2002
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1200-mm Diameter
A description is not available for this item.
January 1, 1998
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1200-mm Diameter
A description is not available for this item.
January 1, 1994
Standard Specification for Corrugated Polyethylene Pipe, 305 to 915-mm (12- to 36-in.) Diameter
A description is not available for this item.

References

Advertisement