AASHTO - M294

Standard Specification for Corrugated Polyethylene Pipe, 305 to 915-mm (12- to 36-in.) Diameter

inactive
Organization: AASHTO
Publication Date: 1 January 1994
Status: inactive
Page Count: 5

Document History

January 1, 2021
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2018
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2017
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2016
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2015
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2011
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2011
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2010
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm (12- to 60-in.) Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2009
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2008
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2007
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2006
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2004
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
This specification covers the requirements and methods of tests for corrugated polyethylene (PE) pipe, couplings, and fittings for use in surface and subsurface drainage applications. Nominal sizes...
January 1, 2003
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1500-mm Diameter
A description is not available for this item.
January 1, 2002
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1200-mm Diameter
A description is not available for this item.
January 1, 1998
Standard Specification for Corrugated Polyethylene Pipe, 300- to 1200-mm Diameter
A description is not available for this item.
M294
January 1, 1994
Standard Specification for Corrugated Polyethylene Pipe, 305 to 915-mm (12- to 36-in.) Diameter
A description is not available for this item.
Advertisement