NEN-EN 14619
Roller sports equipment - Kick scooters - Safety requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
NEN-EN 14619 applies to kick scooters which can only be propelled by the muscular activity of a user with a body mass of more than 20 kg and less than 100 kg. It specifies safety requirements, test methods, marking and information supplied by the manufacturer to reduce the risk of injuries to both third parties and the user during normal use. Kick scooters for use by users of less than 20 kg do not belong to the scope of this European Standard. They are toys. It should be noted that there are two types of scooters for the weight group 20 kg to 50 kg - those classified as sports equipment for use on public roads and path ways (this European Standard) and those classified as toys for domestic use (according to EN 71-1).
Document History