NEN-EN 14619
Roller sports equipment - Kick scooters - Safety requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This document applies to kick scooters which can only be propelled by the muscular activity of a user with a body mass of more than 35 kg and less than 100 kg. It specifies safety requirements, test methods, marking and information supplied by the manufacturer to reduce the risk of injuries to both third parties and the user during normal use. Kick scooters for use by users of less than 35 kg do not belong to the scope of this document. They are toys.
Document History