NEN-EN 15008
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture in relation to the capacities fixed by European Directive 80/232/EEC [2]. This standard applies to one-piece containers of monobloc construction with an ogival, spherical or flat shoulder.
Document History
March 1, 2017
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
NEN-EN 15008 specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture. This European Standard applies to one-piece containers of monobloc construction...
May 1, 2016
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
NEN-EN 15008 specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture. This European Standard applies to one-piece containers of monobloc construction...
NEN-EN 15008
October 1, 2006
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture in relation to the capacities fixed by European Directive 80/232/EEC...
August 1, 2004
Metal aerosol containers - Dimensions of 1- piece aluminium can with 25,4 mm aperture
This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture in relation to the capacities fixed by European Directive 80/232/EEC...