NEN-EN 15008

Metal aerosol containers - Dimensions of 1- piece aluminium can with 25,4 mm aperture

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 12
ICS Code (Aerosol containers): 55.130
scope:

This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture in relation to the capacities fixed by European Directive 80/232/EEC [2]. This standard applies to one-piece containers of monobloc construction with an ogival, spherical or flat shoulder.

Document History

March 1, 2017
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
NEN-EN 15008 specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture. This European Standard applies to one-piece containers of monobloc construction...
May 1, 2016
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
NEN-EN 15008 specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture. This European Standard applies to one-piece containers of monobloc construction...
October 1, 2006
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture in relation to the capacities fixed by European Directive 80/232/EEC...
NEN-EN 15008
August 1, 2004
Metal aerosol containers - Dimensions of 1- piece aluminium can with 25,4 mm aperture
This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture in relation to the capacities fixed by European Directive 80/232/EEC...
Advertisement