NEN-EN 15571

Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface finishing machines

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 50
ICS Code (Equipment for processing of minerals): 73.120
ICS Code (Grinding and polishing machines): 25.080.50
scope:

NEN-EN 15571 applies to stationary surface finishing machines, with stationary work piece (see 3.1) or with moving work piece (see 3.2), which are used to grind or polish horizontal surfaces of slabs, strips or tiles of natural stone and engineered stone (e.g. agglomerated stone) as defined by EN 14618:2009. This European Standard deals with all significant hazards, hazardous situations and events relevant to surface finishing machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards. This European Standard deals with the foreseeable lifetime of the machinery including the phases of transport, assembly, dismantling, disabling and scrapping. This European Standard does not deal with: - hand-held grinding machines; - machines intended for operation in a potentially explosive atmosphere; - operation in severe environmental conditions (e.g. extreme temperatures, corrosive environment); - machines intended for outdoor operation. This European Standard is not applicable to machinery which is manufactured before the date of publication of this document by CEN.

Document History

November 1, 2020
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface-finishing machines
A description is not available for this item.
February 1, 2019
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface-finishing machines
A description is not available for this item.
NEN-EN 15571
December 1, 2014
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface finishing machines
NEN-EN 15571 applies to stationary surface finishing machines, with stationary work piece (see 3.1) or with moving work piece (see 3.2), which are used to grind or polish horizontal surfaces of...
June 1, 2013
Machines and plants for mining and tooling of natural stone – Safety – Requirements for surface finishing machines
NEN-EN 15571 applies to stationary surface finishing machines, with stationary work piece (see 3.1) or with moving work piece (see 3.2), which are used to grind or polish horizontal surfaces of...
October 1, 2006
Machines and plants for mining and tooling of natural stones - Safety - Requirements for surface finishing machines
This standard applies for stationary surface finishing machines in a continuous operation and surface finishing machines to be moved on rails, in the following called machines, which are used to...

References

Advertisement