NEN-EN 15571
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface-finishing machines
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Equipment for processing of minerals): | 73.120 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
Document History
NEN-EN 15571
November 1, 2020
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface-finishing machines
A description is not available for this item.
February 1, 2019
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface-finishing machines
A description is not available for this item.
December 1, 2014
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface finishing machines
NEN-EN 15571 applies to stationary surface finishing machines, with stationary work piece (see 3.1) or with moving work piece (see 3.2), which are used to grind or polish horizontal surfaces of...
June 1, 2013
Machines and plants for mining and tooling of natural stone – Safety – Requirements for surface finishing machines
NEN-EN 15571 applies to stationary surface finishing machines, with stationary work piece (see 3.1) or with moving work piece (see 3.2), which are used to grind or polish horizontal surfaces of...
October 1, 2006
Machines and plants for mining and tooling of natural stones - Safety - Requirements for surface finishing machines
This standard applies for stationary surface finishing machines in a continuous operation and surface finishing machines to be moved on rails, in the following called machines, which are used to...