CEN - EN ISO 1101
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces.
It represents the initial basis and defines the fundamentals for geometrical tolerancing.
NOTE Other International Standards referenced in Clause 2 and in Table 2 provide more detailed information on geometrical tolerancing.
Document History
February 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This document defines the symbol language for geometrical specification of workpieces and the rules for its interpretation.
It provides the foundation for geometrical specification.
The...
February 1, 2013
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and runout
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces.
It represents the initial basis and defines the fundamentals for...
EN ISO 1101
November 1, 2005
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces.
It represents the initial basis and defines the fundamentals for...