CEN - EN ISO 1101

Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and runout

inactive
Organization: CEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 112
ICS Code (Limits and fits): 17.040.10
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces.

It represents the initial basis and defines the fundamentals for geometrical tolerancing.

NOTE Other International Standards referenced in Clause 2 and in Table 2 provide more detailed information on geometrical tolerancing.

Document History

February 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This document defines the symbol language for geometrical specification of workpieces and the rules for its interpretation. It provides the foundation for geometrical specification. The...
EN ISO 1101
February 1, 2013
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and runout
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
November 1, 2005
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...

References

Advertisement