NEN-EN 1610

Construction and testing of drains and sewers

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 41
ICS Code (External sewage systems): 93.030
scope:

NEN-EN 1610 is applicable to the construction and related testing of drains and sewers usually buried in the ground and usually operating under gravity but up to 0,5 kPa when surcharged. The construction of pipelines operating under pressure is covered by this European Standard together with EN 805 as appropriate (e.g. for testing). This European Standard is applicable to drains and sewers installed in trenches, under embankments or above ground. For trenchless construction EN 12889 applies. Additionally, other local or national regulations may apply, e.g. concerning health and safety, pavement reinstatement and requirements for tightness testing.

Document History

NEN-EN 1610
September 1, 2015
Construction and testing of drains and sewers
NEN-EN 1610 is applicable to the construction and related testing of drains and sewers usually buried in the ground and usually operating under gravity but up to 0,5 kPa when surcharged. The...
December 1, 2013
Construction and testing of drains and sewers
NEN-EN 1610 is applicable to the construction and related testing of drains and sewers usually buried in the ground and usually operating under gravity but up to 0,5 kPa when surcharged. The...
March 1, 1998
Construction and testing of drains and sewers
Is applicable to the construction and testing of drains and sewers normally buried in the ground and normally operating under gravity. The construction of pipelines operating under pressure is...
October 1, 1994
Construction of pipelines for drains and sewers
Is applicable to the construction and testing of drains and sewers normally buried in the ground and normally operating under gravity. The construction of pipelines operating under pressure is...
Advertisement