NEN-EN 1610

Construction and testing of drains and sewers

inactive
Organization: NEN
Publication Date: 1 March 1998
Status: inactive
Page Count: 40
ICS Code (Sewage water): 13.060.30
scope:

Is applicable to the construction and testing of drains and sewers normally buried in the ground and normally operating under gravity. The construction of pipelines operating under pressure is covered by this European Standard together with prEN 805 as appropriate. Is applicable to drains and sewers laid in trenches , under embankments or above ground. Trenchless construction will be covered in prEN 12889. Additionally other local or national requlations should be taken into account, e.g. concerning health and safety, pavement reinstatement and requirements for leaktightness testing etc.

Document History

September 1, 2015
Construction and testing of drains and sewers
NEN-EN 1610 is applicable to the construction and related testing of drains and sewers usually buried in the ground and usually operating under gravity but up to 0,5 kPa when surcharged. The...
December 1, 2013
Construction and testing of drains and sewers
NEN-EN 1610 is applicable to the construction and related testing of drains and sewers usually buried in the ground and usually operating under gravity but up to 0,5 kPa when surcharged. The...
NEN-EN 1610
March 1, 1998
Construction and testing of drains and sewers
Is applicable to the construction and testing of drains and sewers normally buried in the ground and normally operating under gravity. The construction of pipelines operating under pressure is...
October 1, 1994
Construction of pipelines for drains and sewers
Is applicable to the construction and testing of drains and sewers normally buried in the ground and normally operating under gravity. The construction of pipelines operating under pressure is...
Advertisement