NEN-EN 16203
Safety of Industrial Trucks - Verification of Dynamic Stability - Counterbalanced Trucks
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
NEN-EN 16203 specifies dynamic tests for the verification of lateral stability for counterbalanced lift trucks according to EN ISO 3691-1 that have a centre control, sit down, non-elevating operator, with a rated capacity up to and including 5 000 kg when travelling on smooth level ground with the forks in travelling position. The standard is not applicable for Rough Terrain forklift trucks. The requirements are specific to the various drive systems (e.g. Electric-/Internal-C
Document History