NEN-EN 16203

Safety of Industrial Trucks - Dynamic tests for verification of lateral stability - Counterbalanced Trucks

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 22
ICS Code (Industrial trucks): 53.060
scope:

NEN-EN 16203 specifies dynamic tests for the verification of lateral stability for counterbalanced lift trucks according to EN ISO 3691-1 that have a centre control, sit down, non-elevating operator, with a rated capacity up to and including 5 000 kg when travelling on smooth level ground with the forks in travelling position. The standard is not applicable for Rough Terrain forklift trucks. The requirements are specific to the various drive systems (e.g. Electric-/Internal-Combustion-Engine trucks), taking account of their varying influence on dynamic stability performance. This European Standard does not cover the risk of a lateral tip over associated with driving backwards. Risks due to falling off a loading dock or turning on a ramp are not covered by this European Standard. Risks due to lifting or manoeuvring operations are covered by the respective stability tests.

Document History

NEN-EN 16203
June 1, 2014
Safety of Industrial Trucks - Dynamic tests for verification of lateral stability - Counterbalanced Trucks
NEN-EN 16203 specifies dynamic tests for the verification of lateral stability for counterbalanced lift trucks according to EN ISO 3691-1 that have a centre control, sit down, non-elevating operator,...
November 1, 2010
Safety of Industrial Trucks - Verification of Dynamic Stability - Counterbalanced Trucks
NEN-EN 16203 specifies dynamic tests for the verification of lateral stability for counterbalanced lift trucks according to EN ISO 3691-1 that have a centre control, sit down, non-elevating operator,...

References

Advertisement