NEN-EN 1964-3

Transportable gas cylinders - Specification for the design and construction of refilable transportable seamless steel gas cylinders of capacity from 0,5 litres up to and including 150 litres - Part 3: Stainless steel cylinders

inactive
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 49
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies minimum requirements for the material, design, construction and workmanship, manuafacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases. This standard is applicable to cylinders manufactured from stainless steel with an Rm value of less than 1100 MPa.

Document History

March 1, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of seamless stainless steel with an R[m] value of less than 1100 MPa
Specifies minimum requirements for the material, design, construction and workmanship, manuafacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of...
NEN-EN 1964-3
April 1, 1997
Transportable gas cylinders - Specification for the design and construction of refilable transportable seamless steel gas cylinders of capacity from 0,5 litres up to and including 150 litres - Part 3: Stainless steel cylinders
Specifies minimum requirements for the material, design, construction and workmanship, manuafacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of...
Advertisement