NEN-EN 1964-3
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of seamless stainless steel with an R[m] value of less than 1100 MPa
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
Specifies minimum requirements for the material, design, construction and workmanship, manuafacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases. This standard is applicable to cylinders manufactured from stainless steel with an Rm value of less than 1100 MPa.
Document History