NEN-EN 1996-3/C1

Eurocode 6 - Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures

inactive
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 5
ICS Code (Technical aspects): 91.010.30
ICS Code (Masonry): 91.080.30

Document History

December 1, 2011
Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
The scope of Eurocode 6 for Masonry Structures as given in 1.1.1 of EN 1996-1-1:2005 applies also to this EN 1996-3. NOTE: Eurocode 6 deals only with the requirements for resistance, serviceability...
December 1, 2011
National Annex to NEN-EN 1996-3+C1 - Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
This national Annex lay down choices of the given possibilities in NEN-EN 1996-2 and also lay down the valid values for the national determined parameters. Also additional text is included which is...
December 1, 2010
National Annex to NEN-EN 1996-3 - Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
This national Annex lay down choices of the given possibilities in NEN-EN 1996-2 and also lay down the valid values for the national determined parameters. Also additional text is included which is...
NEN-EN 1996-3/C1
September 1, 2009
Eurocode 6 - Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
A description is not available for this item.
January 1, 2006
Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
The scope of Eurocode 6 for Masonry Structures as given in 1.1.1 of EN 1996-1-1:2005 applies also to this EN 1996-3. NOTE: Eurocode 6 deals only with the requirements for resistance, serviceability...
Advertisement