NEN-EN 1996-3+C1/NB

National Annex to NEN-EN 1996-3+C1 - Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 9
ICS Code (Technical aspects): 91.010.30
ICS Code (Masonry): 91.080.30
scope:

This national Annex lay down choices of the given possibilities in NEN-EN 1996-2 and also lay down the valid values for the national determined parameters. Also additional text is included which is not contradicting the text of the European standard. This national annex has to be used in relationship with NEN-EN 1996-2:2006.

Document History

December 1, 2011
Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
The scope of Eurocode 6 for Masonry Structures as given in 1.1.1 of EN 1996-1-1:2005 applies also to this EN 1996-3. NOTE: Eurocode 6 deals only with the requirements for resistance, serviceability...
NEN-EN 1996-3+C1/NB
December 1, 2011
National Annex to NEN-EN 1996-3+C1 - Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
This national Annex lay down choices of the given possibilities in NEN-EN 1996-2 and also lay down the valid values for the national determined parameters. Also additional text is included which is...
December 1, 2010
National Annex to NEN-EN 1996-3 - Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
This national Annex lay down choices of the given possibilities in NEN-EN 1996-2 and also lay down the valid values for the national determined parameters. Also additional text is included which is...
September 1, 2009
Eurocode 6 - Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
A description is not available for this item.
January 1, 2006
Eurocode 6: Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
The scope of Eurocode 6 for Masonry Structures as given in 1.1.1 of EN 1996-1-1:2005 applies also to this EN 1996-3. NOTE: Eurocode 6 deals only with the requirements for resistance, serviceability...
Advertisement