NEN-EN 257

Mechanical thermostats for gas-burning appliances

inactive
Organization: NEN
Publication Date: 1 April 1994
Status: inactive
Page Count: 28
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This European Standard specifies the construction and performance requirements for mechanical thermostats for gas applications. It also establishes the definitions, test conditions and marking. It applies to mechanical thermostats controlling the gas flow directly or indirectly through an integral gas valve, and which do not require external electrical energy for their operation. The requirements of this standard apply to thermostats for all gas appliances, either heating or cooling, which are suitable for gases of one or more fuel gases of the 1st, 2nd or 3rd families and for gas pressures as defined for these gas families. This standard only applies to thermostats used with gas appliances which are not installed in the open air. Mechanical thermostats dealt within this standard are intended for control functions.

Document History

January 1, 2024
Mechanical thermostats for gas-burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred...
November 1, 2022
Mechanical thermostats for gas-burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred...
May 1, 2020
Mechanical thermostats for gas-burning appliances
This document specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as ‘thermostats’....
July 1, 2010
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
August 1, 2008
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
July 1, 1996
Mechanical thermostats for gas-burning appliances
A description is not available for this item.
April 1, 1995
Mechanical thermostats for gas-burning appliances
A description is not available for this item.
NEN-EN 257
April 1, 1994
Mechanical thermostats for gas-burning appliances
This European Standard specifies the construction and performance requirements for mechanical thermostats for gas applications. It also establishes the definitions, test conditions and marking. It...
Advertisement