NEN-EN 257

Mechanical thermostats for gas-burning appliances

inactive
Organization: NEN
Publication Date: 1 May 2020
Status: inactive
Page Count: 48
ICS Code (Gas fuel burners): 27.060.20
scope:

This document specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as 'thermostats'.

This document applies to thermostats with declared maximum inlet pressures up to and including 50 kPa (500 mbar) of nominal connection sizes up to and including DN 50 for use with one or more fuel gases in accordance with EN 437.

This document applies to thermostats controlling the gas flow directly or indirectly through an integral gas valve.

This document only applies to thermostats used with gas appliances which are not installed in the open air.

Thermostats dealt with in this document are intended for control functions.

This document is not applicable to:

a) the thermocouple;

b) controls which use auxiliary energy (e.g. electrical energy supplied externally);

c) an assessment of the control regarding Performance Level (PL) and Safety Integrity Level (SIL).

Document History

January 1, 2024
Mechanical thermostats for gas-burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred...
November 1, 2022
Mechanical thermostats for gas-burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred...
NEN-EN 257
May 1, 2020
Mechanical thermostats for gas-burning appliances
This document specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as ‘thermostats’....
July 1, 2010
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
August 1, 2008
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
July 1, 1996
Mechanical thermostats for gas-burning appliances
A description is not available for this item.
April 1, 1995
Mechanical thermostats for gas-burning appliances
A description is not available for this item.
April 1, 1994
Mechanical thermostats for gas-burning appliances
This European Standard specifies the construction and performance requirements for mechanical thermostats for gas applications. It also establishes the definitions, test conditions and marking. It...

References

Advertisement