NEN-EN 316

Wood fibreboards - Definition, classificaton and symbols

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 13
ICS Code (Fibre and particle boards): 79.060.20
scope:

Gives the definition, classification and symbols for wood fibreboards. Compared with EN 316:1993 the following changes have been made: a) The minimum density of dry process boards (MDF) has been reduced from 600 kg/m3 to 450 kg/m3. b) Additional symbols for conditions of use and application purposes have been introduced.

Document History

April 1, 2009
Wood fibre boards - Definition, classification and symbols
This European Standard gives the definition, classification and symbols for wood fibreboards.
August 1, 2008
Wood fibreboards - Definition, classificaton and symbols
This European Standard gives the definition, classification and symbols for wood fibreboards.
NEN-EN 316
October 1, 1999
Wood fibreboards - Definition, classificaton and symbols
Gives the definition, classification and symbols for wood fibreboards. Compared with EN 316:1993 the following changes have been made: a) The minimum density of dry process boards (MDF) has been...
February 1, 1997
Wood fibreboards - Definition, classificaton and symbols
Gives the definition, classification and symbols for wood fibreboards. Compared with EN 316:1993 the following changes have been made: a) The minimum density of dry process boards (MDF) has been...
October 1, 1993
Fibreboards - Definition, classificaton and marking
This European Standard gives definitions and establishes classifications as well as markings for wood fibreboards.
Advertisement