NEN-EN 316
Wood fibreboards - Definition, classificaton and symbols
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
Gives the definition, classification and symbols for wood fibreboards. Compared with EN 316:1993 the following changes have been made: a) The minimum density of dry process boards (MDF) has been reduced from 600 kg/m3 to 450 kg/m3. b) Additional symbols for conditions of use and application purposes have been introduced.
Document History
April 1, 2009
Wood fibre boards - Definition, classification and symbols
This European Standard gives the definition, classification and symbols for wood fibreboards.
August 1, 2008
Wood fibreboards - Definition, classificaton and symbols
This European Standard gives the definition, classification and symbols for wood fibreboards.
October 1, 1999
Wood fibreboards - Definition, classificaton and symbols
Gives the definition, classification and symbols for wood fibreboards. Compared with EN 316:1993 the following changes have been made: a) The minimum density of dry process boards (MDF) has been...
NEN-EN 316
February 1, 1997
Wood fibreboards - Definition, classificaton and symbols
Gives the definition, classification and symbols for wood fibreboards. Compared with EN 316:1993 the following changes have been made: a) The minimum density of dry process boards (MDF) has been...
October 1, 1993
Fibreboards - Definition, classificaton and marking
This European Standard gives definitions and establishes classifications as well as markings for wood fibreboards.