NEN-EN 336

Structural timber - Sizes, permitted deviations

inactive
Organization: NEN
Publication Date: 1 April 2012
Status: inactive
Page Count: 8
ICS Code (Wood, sawlogs and sawn timber): 79.040
scope:

This European Standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a reference point for the measurement of sizes, and gives average values for changes in size due to changes in moisture content. It is applicable to sawn and prepared square-edged structural timber with parallel edges having sawn thicknesses or widths greater than 6 mm.

Document History

October 1, 2013
Structural timber - Sizes, permitted deviations
This European Standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a...
NEN-EN 336
April 1, 2012
Structural timber - Sizes, permitted deviations
This European Standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a...
June 1, 2003
Structural timber - Sizes, permitted deviations
This standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a reference...
November 1, 2000
Structural timber - Softwood and poplar - Sizes, permitted deviations s
This standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a reference...
April 1, 1995
Structural timber - Coniferous and poplar - Sizes, permissible deviations
Specifies permitted deviations (due to variability in sawing and machining) from target sawn and prepared thickness, widths and lengths for structural timber of coniferous species and poplar (Populus...
April 1, 1995
Structural timber - Coniferous and poplar - Sizes, permissible deviations
Specifies permitted deviations (due to variability in sawing and machining) from target sawn and prepared thickness, widths and lengths for structural timber of coniferous species and poplar (Populus...
Advertisement