NEN-EN 336

Structural timber - Coniferous and poplar - Sizes, permissible deviations

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 9
ICS Code (Wood, sawlogs and sawn timber): 79.040
ICS Code (Timber structures): 91.080.20
scope:

Specifies permitted deviations (due to variability in sawing and machining) from target sawn and prepared thickness, widths and lengths for structural timber of coniferous species and poplar (Populus sp.).It also specifies the moisture content to be used as a reference point for the measurement of sizes, and gives average values for changes in size due to changes in moisture content. It is applicable to sawn and prepared square-edged timber with parallel edges having sawn thicknesses or widths in the range 24 mm to 300 mm. The average actual thickness and the average actual width of square-edged timber shall not be less than the target sizes, marking allowance for changes in size due to changes in moisture content.

Document History

October 1, 2013
Structural timber - Sizes, permitted deviations
This European Standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a...
April 1, 2012
Structural timber - Sizes, permitted deviations
This European Standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a...
June 1, 2003
Structural timber - Sizes, permitted deviations
This standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a reference...
November 1, 2000
Structural timber - Softwood and poplar - Sizes, permitted deviations s
This standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species. It also specifies the moisture content to be used as a reference...
April 1, 1995
Structural timber - Coniferous and poplar - Sizes, permissible deviations
Specifies permitted deviations (due to variability in sawing and machining) from target sawn and prepared thickness, widths and lengths for structural timber of coniferous species and poplar (Populus...
NEN-EN 336
April 1, 1995
Structural timber - Coniferous and poplar - Sizes, permissible deviations
Specifies permitted deviations (due to variability in sawing and machining) from target sawn and prepared thickness, widths and lengths for structural timber of coniferous species and poplar (Populus...
Advertisement