NEN-EN 303-5
Heating boilers - Part 5: Heating boilers for solid fuels, hand and automatically stocked, nominal heat output of up to 300 kW - Terminology, requirements, testing and marking
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
Applies to heating boilers up to a nominal heat output of 300 kW which are designed for the burning of solid fuels only and are operated according to the instructions of the boiler manufacturer either with negative pressure or with positive pressure in the combustion chamber.
Document History
November 1, 2022
Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing and marking
General
This document applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to...
April 1, 2021
Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing and marking
General
This document applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to...
July 1, 2012
Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing and marking
This European Standard applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to...
September 1, 2010
Central-Heating boilers - Part 5: Heating boilers for solid fuels, hand and automatically stoked, nominal heat output of up to 500 kW - Terminology requirements, testing and marking
This European Standard applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to...
NEN-EN 303-5
May 1, 1999
Heating boilers - Part 5: Heating boilers for solid fuels, hand and automatically stocked, nominal heat output of up to 300 kW - Terminology, requirements, testing and marking
Applies to heating boilers up to a nominal heat output of 300 kW which are designed for the burning of solid fuels only and are operated according to the instructions of the boiler manufacturer...
October 1, 1995
Heating boilers - Part 5: Heating boilers for solid fuels, hand and automatically fired, with a nominal heat output of up to 300 kW - Terminology, requirements, tesing and marking
Applies to heating boilers up to a nominal heat output of 300 kW which are designed for the burning of solid fuels only and are operated according to the instructions of the boiler manufacturer...