NEN-EN 303-5

Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing and marking

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 87
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to the instructions of the boiler manufacturer. This European Standard deals with significant hazards, hazardous situations and events relevant to heating boilers used as intended and under the conditions foreseen by the manufacturer (see Clause 4). The boilers may operate under natural draught or forced draught. The stoking may work manually or automatically. This European Standard contains requirements and test methods for safety, combustion quality, operating characteristics, marking and maintenance of heating boilers. It also covers all external equipment that influences the safety systems (e.g. back burning safety device, integral fuel hopper). This European Standard covers only boilers that include burners as a unit. The standard applies to the combination of a boiler body with a solid fuel burner according to EN 15270 as a unit only when the whole unit is tested in accordance with this European Standard. Heating boilers in accordance with this European Standard are designed for central heating installations where the heat carrier is water and the maximum allowable temperature is 110 °C, and which can operate at a maximum allowable operating pressure of 6 bars. For heating boilers with a built-in or attached water heater (storage or continuous flow heater), this European Standard only applies to those parts of the water heater which are necessarily subject to the operating conditions of the heating boiler (heating part). This European Standard does not apply to: heating boilers and other heating appliances which are also designed for the direct heating of the place of installation; cooking appliances; the design and construction of external fuel storage and transportation devices prior to the safety devices of the boiler; room sealed applications; condensing boilers. This European Standard specifies the necessary terminology for solid fuel heating boilers, the control and safety related requirements, the design requirements, the technical heating requirements (taking into account the environmental requirements) and testing, as well as the marking requirements. This European Standard is not applicable to heating boilers which are tested before the date of its publication as an EN (European Standard).

Document History

November 1, 2022
Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing and marking
General This document applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to...
April 1, 2021
Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing and marking
General This document applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to...
NEN-EN 303-5
July 1, 2012
Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing and marking
This European Standard applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to...
September 1, 2010
Central-Heating boilers - Part 5: Heating boilers for solid fuels, hand and automatically stoked, nominal heat output of up to 500 kW - Terminology requirements, testing and marking
This European Standard applies to heating boilers including safety devices up to a nominal heat output of 500 kW which are designed for the burning of solid fuels only and are operated according to...
May 1, 1999
Heating boilers - Part 5: Heating boilers for solid fuels, hand and automatically stocked, nominal heat output of up to 300 kW - Terminology, requirements, testing and marking
Applies to heating boilers up to a nominal heat output of 300 kW which are designed for the burning of solid fuels only and are operated according to the instructions of the boiler manufacturer...
October 1, 1995
Heating boilers - Part 5: Heating boilers for solid fuels, hand and automatically fired, with a nominal heat output of up to 300 kW - Terminology, requirements, tesing and marking
Applies to heating boilers up to a nominal heat output of 300 kW which are designed for the burning of solid fuels only and are operated according to the instructions of the boiler manufacturer...

References

Advertisement