DS/EN 284
Swap bodies - Non-stackable swap bodies of class C - Dimensions and general requirements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 27 April 2007 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Other standards related to freight distribution of goods): | 55.180.99 |
scope:
This European Standard specifies basic requirements for non-stackable swap bodies of class C, having a gross mass of not more than 16 t. NOTE 1 "Swap bodies of class C" means that they are equipped with bottom fittings positioned according to the specification for 1 C (20') ISO containers (see ISO 668). NOTE 2 Stackable swap bodies class C are specified in CEN/TS 13853.
Document History
DS/EN 284
April 27, 2007
Swap bodies - Non-stackable swap bodies of class C - Dimensions and general requirements
This European Standard specifies basic requirements for non-stackable swap bodies of class C, having a gross mass of not more than 16 t. NOTE 1 "Swap bodies of class C" means that they are equipped...
August 28, 1992
Swap bodies - Swap bodies of class C - Dimensions and general requirements
The standard lays down the basic specifications for swap bodies of class C, which are designed as totally enclosed types, e.g. box types or as open types, e.g. platform without or with cover/stake....