DS/EN 284

Swap bodies - Swap bodies of class C - Dimensions and general requirements

inactive
Organization: DS
Publication Date: 28 August 1992
Status: inactive
Page Count: 19
ICS Code (Other standards related to freight distribution of goods): 55.180.99
scope:

The standard lays down the basic specifications for swap bodies of class C, which are designed as totally enclosed types, e.g. box types or as open types, e.g. platform without or with cover/stake. This standard does not apply to swap bodies having a gross mass of more than 16t (e.g. tank type swap bodies). These swap bodies are suitable for international exchange and for conveyance by road and rail including interchange between these forms of transport.

Document History

April 27, 2007
Swap bodies - Non-stackable swap bodies of class C - Dimensions and general requirements
This European Standard specifies basic requirements for non-stackable swap bodies of class C, having a gross mass of not more than 16 t. NOTE 1 "Swap bodies of class C" means that they are equipped...
DS/EN 284
August 28, 1992
Swap bodies - Swap bodies of class C - Dimensions and general requirements
The standard lays down the basic specifications for swap bodies of class C, which are designed as totally enclosed types, e.g. box types or as open types, e.g. platform without or with cover/stake....

References

Advertisement